Capital Lighting, Inc. F199468 Sconces-Other 657428

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 3.12 Product Name: One Light Wall UPC: 742546104216 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 3.12 Product Name: One Light Wall UPC: 742546104216 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F199468 Sconces-Other - 657428 - Capital Lighting, Inc.
Columbus, OH, USA
F199468 Sconces-Other
657428
F199468 Sconces-Other 657428
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 3.12 Product Name: One Light Wall UPC: 742546104216 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 6.75
Bulb
Qty: 1
Wattage: 60
Finish: Deep Bronze
Weight: 3.12
Product Name: One Light Wall
UPC: 742546104216
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657428
Product Name F199468 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details