Capital Lighting, Inc. F199436 Sconces-Other 657425

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.12 Product Name: One Light Wall UPC: 742546104209 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.12 Product Name: One Light Wall UPC: 742546104209 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F199436 Sconces-Other - 657425 - Capital Lighting, Inc.
Columbus, OH, USA
F199436 Sconces-Other
657425
F199436 Sconces-Other 657425
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.12 Product Name: One Light Wall UPC: 742546104209 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 6.75
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3.12
Product Name: One Light Wall
UPC: 742546104209
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657425
Product Name F199436 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details