Capital Lighting, Inc. SL870463 Semi-Flush Mts.-Bowl Style 657406

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.84 Product Name: Three Light Ceiling Fixture UPC: 020389183880 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.84 Product Name: Three Light Ceiling Fixture UPC: 020389183880 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL870463 Semi-Flush Mts.-Bowl Style - 657406 - Capital Lighting, Inc.
Columbus, OH, USA
SL870463 Semi-Flush Mts.-Bowl Style
657406
SL870463 Semi-Flush Mts.-Bowl Style 657406
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.84 Product Name: Three Light Ceiling Fixture UPC: 020389183880 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 9.84
Product Name: Three Light Ceiling Fixture
UPC: 020389183880
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657406
Product Name SL870463 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details