Capital Lighting, Inc. SL890763 Pendants-Bowl Style 657402

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 19.06 Product Name: Three Light Chandelier UPC: 020389183866 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 19.06 Product Name: Three Light Chandelier UPC: 020389183866 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL890763 Pendants-Bowl Style - 657402 - Capital Lighting, Inc.
Columbus, OH, USA
SL890763 Pendants-Bowl Style
657402
SL890763 Pendants-Bowl Style 657402
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 19.06 Product Name: Three Light Chandelier UPC: 020389183866 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 19.06
Product Name: Three Light Chandelier
UPC: 020389183866
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657402
Product Name SL890763 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details