Capital Lighting, Inc. SL885978 Mini Chandeliers-Glass Shade 657400

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.75 Product Name: Three Light Chandelier UPC: 020389183835 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.75 Product Name: Three Light Chandelier UPC: 020389183835 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL885978 Mini Chandeliers-Glass Shade - 657400 - Capital Lighting, Inc.
Columbus, OH, USA
SL885978 Mini Chandeliers-Glass Shade
657400
SL885978 Mini Chandeliers-Glass Shade 657400
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.75 Product Name: Three Light Chandelier UPC: 020389183835 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9.75
Product Name: Three Light Chandelier
UPC: 020389183835
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657400
Product Name SL885978 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details