Capital Lighting, Inc. D2027 Lamps-Table Lamps 657398

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Frazer Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 748119026121 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Frazer Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 748119026121 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2027 Lamps-Table Lamps - 657398 - Capital Lighting, Inc.
Columbus, OH, USA
D2027 Lamps-Table Lamps
657398
D2027 Lamps-Table Lamps 657398
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Frazer Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 748119026121 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Frazer Bronze
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119026121
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657398
Product Name D2027 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details