Capital Lighting, Inc. D2002 Lamps-Table Lamps 657391

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Two Light Table Lamp UPC: 748119025742 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Two Light Table Lamp UPC: 748119025742 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2002 Lamps-Table Lamps - 657391 - Capital Lighting, Inc.
Columbus, OH, USA
D2002 Lamps-Table Lamps
657391
D2002 Lamps-Table Lamps 657391
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Two Light Table Lamp UPC: 748119025742 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 8
Product Name: Two Light Table Lamp
UPC: 748119025742
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657391
Product Name D2002 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details