Capital Lighting, Inc. D2004 Lamps-Table Lamps 657390

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119025759 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119025759 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2004 Lamps-Table Lamps - 657390 - Capital Lighting, Inc.
Columbus, OH, USA
D2004 Lamps-Table Lamps
657390
D2004 Lamps-Table Lamps 657390
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119025759 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119025759
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657390
Product Name D2004 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details