Capital Lighting, Inc. Bathroom Fixtures-Two Lights 657382

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Vanity UPC: 842639009890 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Vanity UPC: 842639009890 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 657382 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
657382
Bathroom Fixtures-Two Lights 657382
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Vanity UPC: 842639009890 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Product Name: Two Light Vanity
UPC: 842639009890
Category: Vanity
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657382
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details