Capital Lighting, Inc. D2057 Lamps-Table Lamps 657375

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 2 Product Name: One Light Table Lamp UPC: 748119026220 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 2 Product Name: One Light Table Lamp UPC: 748119026220 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2057 Lamps-Table Lamps - 657375 - Capital Lighting, Inc.
Columbus, OH, USA
D2057 Lamps-Table Lamps
657375
D2057 Lamps-Table Lamps 657375
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 2 Product Name: One Light Table Lamp UPC: 748119026220 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 2
Product Name: One Light Table Lamp
UPC: 748119026220
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657375
Product Name D2057 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details