Capital Lighting, Inc. D2036 Lamps-Table Lamps 657374

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Grenadine Stone Weight: 15 Product Name: One Light Table Lamp UPC: 748119026152 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Grenadine Stone Weight: 15 Product Name: One Light Table Lamp UPC: 748119026152 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2036 Lamps-Table Lamps - 657374 - Capital Lighting, Inc.
Columbus, OH, USA
D2036 Lamps-Table Lamps
657374
D2036 Lamps-Table Lamps 657374
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Grenadine Stone Weight: 15 Product Name: One Light Table Lamp UPC: 748119026152 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Grenadine Stone
Weight: 15
Product Name: One Light Table Lamp
UPC: 748119026152
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657374
Product Name D2036 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details