Capital Lighting, Inc. D2038 Lamps-Table Lamps 657373

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lake Ridge Weight: 9 Product Name: One Light Table Lamp UPC: 748119026183 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lake Ridge Weight: 9 Product Name: One Light Table Lamp UPC: 748119026183 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2038 Lamps-Table Lamps - 657373 - Capital Lighting, Inc.
Columbus, OH, USA
D2038 Lamps-Table Lamps
657373
D2038 Lamps-Table Lamps 657373
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lake Ridge Weight: 9 Product Name: One Light Table Lamp UPC: 748119026183 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Lake Ridge
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119026183
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657373
Product Name D2038 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details