Capital Lighting, Inc. D2039 Lamps-Table Lamps 657371

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cahors Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119026176 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cahors Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119026176 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2039 Lamps-Table Lamps - 657371 - Capital Lighting, Inc.
Columbus, OH, USA
D2039 Lamps-Table Lamps
657371
D2039 Lamps-Table Lamps 657371
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cahors Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119026176 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Cahors Silver
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119026176
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657371
Product Name D2039 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details