Capital Lighting, Inc. D2125 Lamps-Table Lamps 657369

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Black Weight: 11 Product Name: One Light Table Lamp UPC: 748119025926 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Black Weight: 11 Product Name: One Light Table Lamp UPC: 748119025926 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2125 Lamps-Table Lamps - 657369 - Capital Lighting, Inc.
Columbus, OH, USA
D2125 Lamps-Table Lamps
657369
D2125 Lamps-Table Lamps 657369
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Black Weight: 11 Product Name: One Light Table Lamp UPC: 748119025926 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome And Black
Weight: 11
Product Name: One Light Table Lamp
UPC: 748119025926
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657369
Product Name D2125 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details