Capital Lighting, Inc. D2139 Lamps-Table Lamps 657368

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 748119025803 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 748119025803 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2139 Lamps-Table Lamps - 657368 - Capital Lighting, Inc.
Columbus, OH, USA
D2139 Lamps-Table Lamps
657368
D2139 Lamps-Table Lamps 657368
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 748119025803 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Weight: 17
Product Name: One Light Table Lamp
UPC: 748119025803
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657368
Product Name D2139 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details