Capital Lighting, Inc. D2126 Lamps-Floor Lamps 657367

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 67.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Black Weight: 14 Product Name: One Light Floor Lamp UPC: 748119025933 Category: Floor Lamp Shipped Via: TRK
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 67.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Black Weight: 14 Product Name: One Light Floor Lamp UPC: 748119025933 Category: Floor Lamp Shipped Via: TRK

Suppliers

Company
Product
Description
Supplier Links
D2126 Lamps-Floor Lamps - 657367 - Capital Lighting, Inc.
Columbus, OH, USA
D2126 Lamps-Floor Lamps
657367
D2126 Lamps-Floor Lamps 657367
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 67.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Black Weight: 14 Product Name: One Light Floor Lamp UPC: 748119025933 Category: Floor Lamp Shipped Via: TRK

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 67.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome And Black
Weight: 14
Product Name: One Light Floor Lamp
UPC: 748119025933
Category: Floor Lamp
Shipped Via: TRK

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657367
Product Name D2126 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details