Capital Lighting, Inc. D2128 Lamps-Floor Lamps 657366

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 55.00 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Chrome And Black Weight: 6 Product Name: Six Light Floor Lamp UPC: 748119025957 Category: Floor Lamp Shipped Via: TRK
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 55.00 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Chrome And Black Weight: 6 Product Name: Six Light Floor Lamp UPC: 748119025957 Category: Floor Lamp Shipped Via: TRK

Suppliers

Company
Product
Description
Supplier Links
D2128 Lamps-Floor Lamps - 657366 - Capital Lighting, Inc.
Columbus, OH, USA
D2128 Lamps-Floor Lamps
657366
D2128 Lamps-Floor Lamps 657366
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 55.00 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Chrome And Black Weight: 6 Product Name: Six Light Floor Lamp UPC: 748119025957 Category: Floor Lamp Shipped Via: TRK

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 55.00
Bulb
Type: G4
Qty: 6
Wattage: 20
Finish: Chrome And Black
Weight: 6
Product Name: Six Light Floor Lamp
UPC: 748119025957
Category: Floor Lamp
Shipped Via: TRK

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657366
Product Name D2128 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details