Capital Lighting, Inc. D2129 Lamps-Floor Lamps 657363

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 55.00 Bulb Type: G4 Qty: 5 Wattage: 20 Finish: Chrome And Black Weight: 9 Product Name: Five Light Floor Lamp UPC: 748119025964 Category: Floor Lamp Shipped Via: TRK
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 55.00 Bulb Type: G4 Qty: 5 Wattage: 20 Finish: Chrome And Black Weight: 9 Product Name: Five Light Floor Lamp UPC: 748119025964 Category: Floor Lamp Shipped Via: TRK

Suppliers

Company
Product
Description
Supplier Links
D2129 Lamps-Floor Lamps - 657363 - Capital Lighting, Inc.
Columbus, OH, USA
D2129 Lamps-Floor Lamps
657363
D2129 Lamps-Floor Lamps 657363
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 55.00 Bulb Type: G4 Qty: 5 Wattage: 20 Finish: Chrome And Black Weight: 9 Product Name: Five Light Floor Lamp UPC: 748119025964 Category: Floor Lamp Shipped Via: TRK

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 55.00
Bulb
Type: G4
Qty: 5
Wattage: 20
Finish: Chrome And Black
Weight: 9
Product Name: Five Light Floor Lamp
UPC: 748119025964
Category: Floor Lamp
Shipped Via: TRK

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657363
Product Name D2129 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details