Capital Lighting, Inc. D2130 Lamps-Floor Lamps 657361

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 55.00 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Satin Nickel Weight: 7 Product Name: Six Light Floor Lamp UPC: 748119025971 Category: Floor Lamp Shipped Via: TRK
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 55.00 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Satin Nickel Weight: 7 Product Name: Six Light Floor Lamp UPC: 748119025971 Category: Floor Lamp Shipped Via: TRK

Suppliers

Company
Product
Description
Supplier Links
D2130 Lamps-Floor Lamps - 657361 - Capital Lighting, Inc.
Columbus, OH, USA
D2130 Lamps-Floor Lamps
657361
D2130 Lamps-Floor Lamps 657361
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 55.00 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Satin Nickel Weight: 7 Product Name: Six Light Floor Lamp UPC: 748119025971 Category: Floor Lamp Shipped Via: TRK

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 55.00
Bulb
Type: G4
Qty: 6
Wattage: 20
Finish: Satin Nickel
Weight: 7
Product Name: Six Light Floor Lamp
UPC: 748119025971
Category: Floor Lamp
Shipped Via: TRK

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657361
Product Name D2130 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details