Capital Lighting, Inc. Mid. Chandeliers-Glass Up 657358

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Silver Product Name: Five Light Chandelier UPC: 842639012005 Category: Chandelier Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Silver Product Name: Five Light Chandelier UPC: 842639012005 Category: Chandelier Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 657358 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
657358
Mid. Chandeliers-Glass Up 657358
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Silver Product Name: Five Light Chandelier UPC: 842639012005 Category: Chandelier Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rubbed Silver
Product Name: Five Light Chandelier
UPC: 842639012005
Category: Chandelier
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657358
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details