Capital Lighting, Inc. Large Chandeliers-Glass Shade 657352

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Qty: 16 Wattage: 60 Finish: Rubbed Bronze Product Name: 16 Light Chandelier UPC: 842639012012 Category: Chandelier Glass: Etched White Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Qty: 16 Wattage: 60 Finish: Rubbed Bronze Product Name: 16 Light Chandelier UPC: 842639012012 Category: Chandelier Glass: Etched White Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 657352 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
657352
Large Chandeliers-Glass Shade 657352
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Qty: 16 Wattage: 60 Finish: Rubbed Bronze Product Name: 16 Light Chandelier UPC: 842639012012 Category: Chandelier Glass: Etched White Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 45.00
Bulb
Qty: 16
Wattage: 60
Finish: Rubbed Bronze
Product Name: 16 Light Chandelier
UPC: 842639012012
Category: Chandelier
Glass: Etched White
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657352
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details