Capital Lighting, Inc. D2059 Lamps-Table Lamps 657349

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119026244 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119026244 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2059 Lamps-Table Lamps - 657349 - Capital Lighting, Inc.
Columbus, OH, USA
D2059 Lamps-Table Lamps
657349
D2059 Lamps-Table Lamps 657349
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119026244 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 11
Product Name: One Light Table Lamp
UPC: 748119026244
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657349
Product Name D2059 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details