Capital Lighting, Inc. D2159 Lamps-Table Lamps 657339

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Nickel Weight: 4 Product Name: One Light Table Lamp UPC: 748119026312 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Nickel Weight: 4 Product Name: One Light Table Lamp UPC: 748119026312 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2159 Lamps-Table Lamps - 657339 - Capital Lighting, Inc.
Columbus, OH, USA
D2159 Lamps-Table Lamps
657339
D2159 Lamps-Table Lamps 657339
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Nickel Weight: 4 Product Name: One Light Table Lamp UPC: 748119026312 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black Nickel
Weight: 4
Product Name: One Light Table Lamp
UPC: 748119026312
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657339
Product Name D2159 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details