Capital Lighting, Inc. D2168 Lamps-Table Lamps 657335

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearlescent Cream Weight: 7 Product Name: One Light Table Lamp UPC: 748119025872 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearlescent Cream Weight: 7 Product Name: One Light Table Lamp UPC: 748119025872 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2168 Lamps-Table Lamps - 657335 - Capital Lighting, Inc.
Columbus, OH, USA
D2168 Lamps-Table Lamps
657335
D2168 Lamps-Table Lamps 657335
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearlescent Cream Weight: 7 Product Name: One Light Table Lamp UPC: 748119025872 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pearlescent Cream
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119025872
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657335
Product Name D2168 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details