Capital Lighting, Inc. D2161 Lamps-Table Lamps 657334

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Clear Crystal Weight: 5 Product Name: One Light Table Lamp UPC: 748119026336 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Clear Crystal Weight: 5 Product Name: One Light Table Lamp UPC: 748119026336 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2161 Lamps-Table Lamps - 657334 - Capital Lighting, Inc.
Columbus, OH, USA
D2161 Lamps-Table Lamps
657334
D2161 Lamps-Table Lamps 657334
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Clear Crystal Weight: 5 Product Name: One Light Table Lamp UPC: 748119026336 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome And Clear Crystal
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119026336
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657334
Product Name D2161 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details