Capital Lighting, Inc. D2177 Lamps-Floor Lamps 657317

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 11 Product Name: One Light Floor Lamp UPC: 748119026008 Category: Floor Lamp Shipped Via: TRK
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 11 Product Name: One Light Floor Lamp UPC: 748119026008 Category: Floor Lamp Shipped Via: TRK

Suppliers

Company
Product
Description
Supplier Links
D2177 Lamps-Floor Lamps - 657317 - Capital Lighting, Inc.
Columbus, OH, USA
D2177 Lamps-Floor Lamps
657317
D2177 Lamps-Floor Lamps 657317
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 11 Product Name: One Light Floor Lamp UPC: 748119026008 Category: Floor Lamp Shipped Via: TRK

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 11
Product Name: One Light Floor Lamp
UPC: 748119026008
Category: Floor Lamp
Shipped Via: TRK

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657317
Product Name D2177 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details