Capital Lighting, Inc. D2188 Lamps-Accent Lamps 657312

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Weight: 5 Product Name: One Light Task Lighting UPC: 748119026091 Category: Task Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Weight: 5 Product Name: One Light Task Lighting UPC: 748119026091 Category: Task Lighting

Suppliers

Company
Product
Description
Supplier Links
D2188 Lamps-Accent Lamps - 657312 - Capital Lighting, Inc.
Columbus, OH, USA
D2188 Lamps-Accent Lamps
657312
D2188 Lamps-Accent Lamps 657312
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Weight: 5 Product Name: One Light Task Lighting UPC: 748119026091 Category: Task Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 5
Product Name: One Light Task Lighting
UPC: 748119026091
Category: Task Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657312
Product Name D2188 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details