Capital Lighting, Inc. 60-3199 Pendants-Bowl Style 657230

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923631993 Category: Pendants Glass: Alabaster Ball Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923631993 Category: Pendants Glass: Alabaster Ball Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3199 Pendants-Bowl Style - 657230 - Capital Lighting, Inc.
Columbus, OH, USA
60-3199 Pendants-Bowl Style
657230
60-3199 Pendants-Bowl Style 657230
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923631993 Category: Pendants Glass: Alabaster Ball Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 20.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923631993
Category: Pendants
Glass: Alabaster Ball
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657230
Product Name 60-3199 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details