Capital Lighting, Inc. Mid. Chandeliers-Glass Up 657193

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Chandelier UPC: 842639011510 Category: Chandelier Glass: Champagne Chip Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Chandelier UPC: 842639011510 Category: Chandelier Glass: Champagne Chip Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 657193 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
657193
Mid. Chandeliers-Glass Up 657193
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Chandelier UPC: 842639011510 Category: Chandelier Glass: Champagne Chip Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Satin Nickel
Product Name: Six Light Chandelier
UPC: 842639011510
Category: Chandelier
Glass: Champagne Chip
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657193
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details