Capital Lighting, Inc. Mini Pendants-Rod 657172

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 40.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Mini-Pendant UPC: 842639011411 Category: Mini-Pendant Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 40.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Mini-Pendant UPC: 842639011411 Category: Mini-Pendant Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 657172 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
657172
Mini Pendants-Rod 657172
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 40.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Mini-Pendant UPC: 842639011411 Category: Mini-Pendant Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 40.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Gold
Product Name: One Light Mini-Pendant
UPC: 842639011411
Category: Mini-Pendant
Glass: Florentine Scavo/Tiffany
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657172
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details