Capital Lighting, Inc. Sconces-Single Glass 657144

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639011466 Category: Sconce Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639011466 Category: Sconce Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 657144 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
657144
Sconces-Single Glass 657144
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639011466 Category: Sconce Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Gold
Product Name: One Light Sconce
UPC: 842639011466
Category: Sconce
Glass: Florentine Scavo/Tiffany
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657144
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details