Capital Lighting, Inc. Flush Mounts-Bowl Style 657141

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rubbed Bronze Product Name: Four Light Flushmount UPC: 842639011756 Category: Flushmount Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rubbed Bronze Product Name: Four Light Flushmount UPC: 842639011756 Category: Flushmount Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 657141 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
657141
Flush Mounts-Bowl Style 657141
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rubbed Bronze Product Name: Four Light Flushmount UPC: 842639011756 Category: Flushmount Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Rubbed Bronze
Product Name: Four Light Flushmount
UPC: 842639011756
Category: Flushmount
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657141
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details