Capital Lighting, Inc. Sconces-Other 657140

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.00 Length 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Rubbed Bronze Product Name: One Light Sconce UPC: 842639009685 Category: Sconce Glass: Clear Crosscut Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.00 Length 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Rubbed Bronze Product Name: One Light Sconce UPC: 842639009685 Category: Sconce Glass: Clear Crosscut Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Sconces-Other - 657140 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Other
657140
Sconces-Other 657140
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.00 Length 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Rubbed Bronze Product Name: One Light Sconce UPC: 842639009685 Category: Sconce Glass: Clear Crosscut Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 8.00
Length 8.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Rubbed Bronze
Product Name: One Light Sconce
UPC: 842639009685
Category: Sconce
Glass: Clear Crosscut
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657140
Product Name Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details