Capital Lighting, Inc. Mid. Chandeliers-Glass Up 657134

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639011626 Category: Chandelier Glass: Light India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639011626 Category: Chandelier Glass: Light India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 657134 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
657134
Mid. Chandeliers-Glass Up 657134
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639011626 Category: Chandelier Glass: Light India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rubbed Bronze
Product Name: Nine Light Chandelier
UPC: 842639011626
Category: Chandelier
Glass: Light India Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657134
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details