Capital Lighting, Inc. Exterior -Hanging 657065

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant UPC: 842639011138 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant UPC: 842639011138 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 657065 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
657065
Exterior -Hanging 657065
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant UPC: 842639011138 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.25
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Pendant
UPC: 842639011138
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657065
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details