Capital Lighting, Inc. Exterior -Hanging 657010

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Bulb Type: Type A Qty: 1 Wattage: 200 Finish: Satin Red Product Name: One Light Warehouse/Cord Hung UPC: 842639010360 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Bulb Type: Type A Qty: 1 Wattage: 200 Finish: Satin Red Product Name: One Light Warehouse/Cord Hung UPC: 842639010360 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 657010 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
657010
Exterior -Hanging 657010
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Bulb Type: Type A Qty: 1 Wattage: 200 Finish: Satin Red Product Name: One Light Warehouse/Cord Hung UPC: 842639010360 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.25
Bulb
Type: Type A
Qty: 1
Wattage: 200
Finish: Satin Red
Product Name: One Light Warehouse/Cord Hung
UPC: 842639010360
Category: Warehouse/Cord Hung
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657010
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details