PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 14.17
Bulb
Finish: English Bronze
Weight: 15.43
Product Name: 43`` Ceiling Fan with Remote Control
UPC: 822920230431
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Motor size: 153x13
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 43
Blade type: Walnut
Electricity Use: 57
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 100/High - 230
Optional Control: RMT007 - Wet Location, Three Fan Speeds & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 4375
Airflow Efficienty: 76.6
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656987 |
| Product Name | 43-925-5WA-13 Fans-Ceiling Fans |