PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.90
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 18.9
Product Name: 52`` Ceiling Fan with Light
UPC: 822920223570
Category: Ceiling Fan
Glass: White Marble
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 153x15
Manufacturer's Warranty: Limited 15 Year
Blade pitch: 12
Blade span: 52
Blade type: Chestnut/Maple
Electricity Use: 63
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 65/High - 165
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4585
Airflow Efficienty: 72.8
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656980 |
| Product Name | 52-411-5RV-SN Fans-Ceiling Fans |