Capital Lighting, Inc. 1-1551-6-122 Mid. Chandeliers-Candle 656973

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Dust Weight: 10.56 Product Name: Six Light Transitional Chandelier UPC: 822920231216 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Dust Weight: 10.56 Product Name: Six Light Transitional Chandelier UPC: 822920231216 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-1551-6-122 Mid. Chandeliers-Candle - 656973 - Capital Lighting, Inc.
Columbus, OH, USA
1-1551-6-122 Mid. Chandeliers-Candle
656973
1-1551-6-122 Mid. Chandeliers-Candle 656973
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Dust Weight: 10.56 Product Name: Six Light Transitional Chandelier UPC: 822920231216 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 26.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gold Dust
Weight: 10.56
Product Name: Six Light Transitional Chandelier
UPC: 822920231216
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656973
Product Name 1-1551-6-122 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details