Capital Lighting, Inc. 1-2013-12-05 Large Chandeliers-Candle 656972

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oiled Copper Weight: 42.02 Product Name: 12 Light Transitional Chandelier UPC: 822920232220 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oiled Copper Weight: 42.02 Product Name: 12 Light Transitional Chandelier UPC: 822920232220 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-2013-12-05 Large Chandeliers-Candle - 656972 - Capital Lighting, Inc.
Columbus, OH, USA
1-2013-12-05 Large Chandeliers-Candle
656972
1-2013-12-05 Large Chandeliers-Candle 656972
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oiled Copper Weight: 42.02 Product Name: 12 Light Transitional Chandelier UPC: 822920232220 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 39.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Oiled Copper
Weight: 42.02
Product Name: 12 Light Transitional Chandelier
UPC: 822920232220
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656972
Product Name 1-2013-12-05 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details