Capital Lighting, Inc. 1-6721-5-213 Mid. Chandeliers-Glass Up 656967

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: English Bronze with Gold Weight: 22.26 Product Name: Five Light Chandelier UPC: 822920232282 Category: Chandelier Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: English Bronze with Gold Weight: 22.26 Product Name: Five Light Chandelier UPC: 822920232282 Category: Chandelier Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-6721-5-213 Mid. Chandeliers-Glass Up - 656967 - Capital Lighting, Inc.
Columbus, OH, USA
1-6721-5-213 Mid. Chandeliers-Glass Up
656967
1-6721-5-213 Mid. Chandeliers-Glass Up 656967
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: English Bronze with Gold Weight: 22.26 Product Name: Five Light Chandelier UPC: 822920232282 Category: Chandelier Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: English Bronze with Gold
Weight: 22.26
Product Name: Five Light Chandelier
UPC: 822920232282
Category: Chandelier
Glass: Clear Water Glass w/Amber Chimney
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656967
Product Name 1-6721-5-213 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details