Capital Lighting, Inc. 1-6746-18-117 Large Chandeliers-Candle 656963

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 50.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Heritage Bronze Weight: 40.92 Product Name: 18 Light Chandelier UPC: 822920230929 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 50.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Heritage Bronze Weight: 40.92 Product Name: 18 Light Chandelier UPC: 822920230929 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-6746-18-117 Large Chandeliers-Candle - 656963 - Capital Lighting, Inc.
Columbus, OH, USA
1-6746-18-117 Large Chandeliers-Candle
656963
1-6746-18-117 Large Chandeliers-Candle 656963
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 50.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Heritage Bronze Weight: 40.92 Product Name: 18 Light Chandelier UPC: 822920230929 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 50.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 40
Finish: Heritage Bronze
Weight: 40.92
Product Name: 18 Light Chandelier
UPC: 822920230929
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656963
Product Name 1-6746-18-117 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details