Capital Lighting, Inc. 9-6743-2-117 Sconces-Double Candle 656959

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 3.75 Product Name: Two Light Sconce UPC: 822920230936 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 3.75 Product Name: Two Light Sconce UPC: 822920230936 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-6743-2-117 Sconces-Double Candle - 656959 - Capital Lighting, Inc.
Columbus, OH, USA
9-6743-2-117 Sconces-Double Candle
656959
9-6743-2-117 Sconces-Double Candle 656959
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 3.75 Product Name: Two Light Sconce UPC: 822920230936 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heritage Bronze
Weight: 3.75
Product Name: Two Light Sconce
UPC: 822920230936
Category: Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656959
Product Name 9-6743-2-117 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details