PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 15.35
Bulb
Finish: English Bronze
Weight: 16.2
Product Name: 42`` Ceiling Fan
UPC: 822920230417
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 42
Blade type: Teak/Walnut
Electricity Use: 59
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 88/High - 209
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4742
Airflow Efficienty: 79.7
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656955 |
| Product Name | 42-SGC-5RV-13 Fans-Ceiling Fans |