Capital Lighting, Inc. 9-6983-1-17 Sconces-Single Glass 656954

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Black Weight: 6.6 Product Name: One Light Sconce UPC: 822920230899 Category: Sconce Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Black Weight: 6.6 Product Name: One Light Sconce UPC: 822920230899 Category: Sconce Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-6983-1-17 Sconces-Single Glass - 656954 - Capital Lighting, Inc.
Columbus, OH, USA
9-6983-1-17 Sconces-Single Glass
656954
9-6983-1-17 Sconces-Single Glass 656954
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Black Weight: 6.6 Product Name: One Light Sconce UPC: 822920230899 Category: Sconce Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Forged Black
Weight: 6.6
Product Name: One Light Sconce
UPC: 822920230899
Category: Sconce
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656954
Product Name 9-6983-1-17 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details