Capital Lighting, Inc. 1-6540-3-13 Mid. Chandeliers-Glass Up 656945

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 7.15 Product Name: Three Light Chandelier UPC: 822920231377 Category: Chandelier Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 7.15 Product Name: Three Light Chandelier UPC: 822920231377 Category: Chandelier Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-6540-3-13 Mid. Chandeliers-Glass Up - 656945 - Capital Lighting, Inc.
Columbus, OH, USA
1-6540-3-13 Mid. Chandeliers-Glass Up
656945
1-6540-3-13 Mid. Chandeliers-Glass Up 656945
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 7.15 Product Name: Three Light Chandelier UPC: 822920231377 Category: Chandelier Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Weight: 7.15
Product Name: Three Light Chandelier
UPC: 822920231377
Category: Chandelier
Glass: White Frosted
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656945
Product Name 1-6540-3-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details