Capital Lighting, Inc. 1-4720-3-13 Island/Pool Table-3 Light Bar 656943

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Weight: 23.32 Product Name: Three Light Trestle UPC: 822920232244 Category: Trestles Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Weight: 23.32 Product Name: Three Light Trestle UPC: 822920232244 Category: Trestles Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-4720-3-13 Island/Pool Table-3 Light Bar - 656943 - Capital Lighting, Inc.
Columbus, OH, USA
1-4720-3-13 Island/Pool Table-3 Light Bar
656943
1-4720-3-13 Island/Pool Table-3 Light Bar 656943
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Weight: 23.32 Product Name: Three Light Trestle UPC: 822920232244 Category: Trestles Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Bronze
Weight: 23.32
Product Name: Three Light Trestle
UPC: 822920232244
Category: Trestles
Glass: Cream Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656943
Product Name 1-4720-3-13 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details