Capital Lighting, Inc. 5-3554-25 Exterior -Wall Mount 656938

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Weight: 13.2 Product Name: One Light Wall Mount Lantern UPC: 822920231094 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Weight: 13.2 Product Name: One Light Wall Mount Lantern UPC: 822920231094 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-3554-25 Exterior -Wall Mount - 656938 - Capital Lighting, Inc.
Columbus, OH, USA
5-3554-25 Exterior -Wall Mount
656938
5-3554-25 Exterior -Wall Mount 656938
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Weight: 13.2 Product Name: One Light Wall Mount Lantern UPC: 822920231094 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.50
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Slate
Weight: 13.2
Product Name: One Light Wall Mount Lantern
UPC: 822920231094
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656938
Product Name 5-3554-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details