Capital Lighting, Inc. 3-1553-6-122 Foyer/Hall Lanterns-Open Frame 656937

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Dust Weight: 13.64 Product Name: Six Light Transitional Foyer Light UPC: 822920231230 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Dust Weight: 13.64 Product Name: Six Light Transitional Foyer Light UPC: 822920231230 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
3-1553-6-122 Foyer/Hall Lanterns-Open Frame - 656937 - Capital Lighting, Inc.
Columbus, OH, USA
3-1553-6-122 Foyer/Hall Lanterns-Open Frame
656937
3-1553-6-122 Foyer/Hall Lanterns-Open Frame 656937
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Dust Weight: 13.64 Product Name: Six Light Transitional Foyer Light UPC: 822920231230 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gold Dust
Weight: 13.64
Product Name: Six Light Transitional Foyer Light
UPC: 822920231230
Category: Entry
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656937
Product Name 3-1553-6-122 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details