Capital Lighting, Inc. 3-5593-3-290 Pendants-Bowl Style 656936

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Sienna Weight: 22.84 Product Name: Three Light Foyer UPC: 822920232046 Category: Entry Glass: Cream Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Sienna Weight: 22.84 Product Name: Three Light Foyer UPC: 822920232046 Category: Entry Glass: Cream Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
3-5593-3-290 Pendants-Bowl Style - 656936 - Capital Lighting, Inc.
Columbus, OH, USA
3-5593-3-290 Pendants-Bowl Style
656936
3-5593-3-290 Pendants-Bowl Style 656936
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Sienna Weight: 22.84 Product Name: Three Light Foyer UPC: 822920232046 Category: Entry Glass: Cream Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 33.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished Sienna
Weight: 22.84
Product Name: Three Light Foyer
UPC: 822920232046
Category: Entry
Glass: Cream Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656936
Product Name 3-5593-3-290 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details